Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA01CC18-L

Description
DC DC CONVERTER +/-15V 25W
Datasheet
Description
DC DC CONVERTER +/-15V 25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA01CC18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA01CC18-L
Power Supplies - Board Mount - DC DC Converters AXA01CC18-L
DC DC CONVERTER +/-15V 25W

DC DC CONVERTER +/-15V 25W

Supplier's Site
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies - 99Y0525 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
99Y0525
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies 99Y0525
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA01CC18-L 99Y0525
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details