Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ATA00CC18-L

Description
DC DC CONVERTER +/-15V 3W
Datasheet
Description
DC DC CONVERTER +/-15V 3W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ATA00CC18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA00CC18-L
Power Supplies - Board Mount - DC DC Converters ATA00CC18-L
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Artesyn Embedded Technologies - 44Y1542 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Artesyn Embedded Technologies
44Y1542
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Artesyn Embedded Technologies 44Y1542
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATA00CC18-L 44Y1542
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Converters - 237-2268-ND - DigiKey
Specs
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers