Artesyn Embedded Power Power Supplies - Board Mount BXB75-48D05-3V3FL

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 145139-BXB75-48D05-3 V3FL Category: Power Supplies - Board Mount Family: DC DC Converters Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 10-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 82% Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 145139-BXB75-48D05-3 V3FL Category: Power Supplies - Board Mount Family: DC DC Converters Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 10-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 82% Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
145139-BXB75-48D05-3V3FL
Power Supplies - Board Mount 145139-BXB75-48D05-3V3FL
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 145139-BXB75-48D05-3 V3FL Category: Power Supplies - Board Mount Family: DC DC Converters Series: BXB75 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 10-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 75W Efficiency: 82% Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 145139-BXB75-48D05-3V3FL
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: BXB75
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: 10-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 15A, 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Power (Watts) - Manufacture Series: 75W
Efficiency: 82%
Power (Watts) - Max: 75W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BXB75-48D05-3V3FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BXB75-48D05-3V3FL
Power Supplies - Board Mount - DC DC Converters BXB75-48D05-3V3FL
DC DC CONVERTER 5V 3.3V 75W

DC DC CONVERTER 5V 3.3V 75W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 145139-BXB75-48D05-3V3FL BXB75-48D05-3V3FL
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 15 amps
DC Output Power 75 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data