DC/DC CONVRT, QURT-BRICK, F/ADJ, 12.15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.3kW; No. of Outputs:1 Output; Output Voltage - Output 1:12.15V; Output Current - Output 1:107A; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 51AH5400 |
| Product Name | Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.2 volts |