Artesyn Embedded Power Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Artesyn Embedded Technologies AXA06F36-L

Description
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Artesyn Embedded Technologies - 99Y0534 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Artesyn Embedded Technologies
99Y0534
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Artesyn Embedded Technologies 99Y0534
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99Y0534
Product Name Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details