Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Artesyn Embedded Technologies ATA02CC18-L

Description
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Artesyn Embedded Technologies - 16AC2763 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Artesyn Embedded Technologies
16AC2763
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Artesyn Embedded Technologies 16AC2763
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16AC2763
Product Name Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227683 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details