Artesyn Embedded Power 50W Sixteenth-brick Isolated DC-DC Converter AVD50 Series

Description
The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 50 watts, the converter employs an open-frame construction, offers up to 91% efficiency and accommodates an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converter uses fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters offer up to 91% full load efficiency and are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD50 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 50 watts, the converter employs an open-frame construction, offers up to 91% efficiency and accommodates an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converter uses fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters offer up to 91% full load efficiency and are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD50 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Sixteenth-brick Isolated DC-DC Converter - AVD50 Series - Artesyn Embedded Power
Tempe, AZ, USA
50W Sixteenth-brick Isolated DC-DC Converter
AVD50 Series
50W Sixteenth-brick Isolated DC-DC Converter AVD50 Series
The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 50 watts, the converter employs an open-frame construction, offers up to 91% efficiency and accommodates an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converter uses fixed frequency switching to minimize the need for external EMI filtering. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters offer up to 91% full load efficiency and are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD50 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. Rated at 50 watts, the converter employs an open-frame construction, offers up to 91% efficiency and accommodates an ambient operating temperature range of -40 to 85˚C. A baseplate option is available for enhanced thermal performance. The converter uses fixed frequency switching to minimize the need for external EMI filtering.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. The converters offer up to 91% full load efficiency and are comprehensively protected against overvoltage, overcurrent and overtemperature conditions. AVD50 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVD50 Series
Product Name 50W Sixteenth-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details