Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM01C110

Description
DC DC CONVERTER 15V 20W
Datasheet
Description
DC DC CONVERTER 15V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM01C110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM01C110
Power Supplies - Board Mount - DC DC Converters ERM01C110
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7204 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies
18AC7204
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies 18AC7204
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM01C110 18AC7204
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details