Artesyn Embedded Power 100W Eighth-brick Isolated DC-DC Converter AVO100-48S27

Description
The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO100 series converters have a typical efficiency of 92.8% and accommodates an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO100 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO100 series converters have a typical efficiency of 92.8% and accommodates an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO100 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W Eighth-brick Isolated DC-DC Converter - AVO100-48S27 - Artesyn Embedded Power
Tempe, AZ, USA
100W Eighth-brick Isolated DC-DC Converter
AVO100-48S27
100W Eighth-brick Isolated DC-DC Converter AVO100-48S27
The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO100 series converters have a typical efficiency of 92.8% and accommodates an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO100 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies.
AVO100 series converters have a typical efficiency of 92.8% and accommodates an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. AVO100 series converters have an installed height of just 0.37 inch (9.5 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVO100-48S27
Product Name 100W Eighth-brick Isolated DC-DC Converter
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 1.2 to 32.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1236701 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details