Artesyn Embedded Power Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies BDQ1300-48S12B-4L

Description
DC/DC CONVRT, QURT-BRICK, F/ADJ, 12.15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.3kW; No. of Outputs:1 Output; Output Voltage - Output 1:12.15V; Output Current - Output 1:107A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVRT, QURT-BRICK, F/ADJ, 12.15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.3kW; No. of Outputs:1 Output; Output Voltage - Output 1:12.15V; Output Current - Output 1:107A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies - 51AH5399 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies
51AH5399
Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies 51AH5399
DC/DC CONVRT, QURT-BRICK, F/ADJ, 12.15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.3kW; No. of Outputs:1 Output; Output Voltage - Output 1:12.15V; Output Current - Output 1:107A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVRT, QURT-BRICK, F/ADJ, 12.15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.3kW; No. of Outputs:1 Output; Output Voltage - Output 1:12.15V; Output Current - Output 1:107A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51AH5399
Product Name Dc/dc Convrt, Qurt-Brick, F/adj, 12.15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details