Artesyn Embedded Power Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies AVD50B-48S3V3TL

Description
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies - 04X5798 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies
04X5798
Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies 04X5798
DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 15A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04X5798
Product Name Dc-Dc Converter, 3.3V, 15A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details