Artesyn Embedded Power 650-850W Power Supply, 48V DC Input DS650/850DC Series

Description
The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for FRU EEPROM data DS650DC and DS850DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet
Description
The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for FRU EEPROM data DS650DC and DS850DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650-850W Power Supply, 48V DC Input - DS650/850DC Series - Artesyn Embedded Power
Tempe, AZ, USA
650-850W Power Supply, 48V DC Input
DS650/850DC Series
650-850W Power Supply, 48V DC Input DS650/850DC Series
The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for FRU EEPROM data DS650DC and DS850DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for FRU EEPROM data
DS650DC and DS850DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS650/850DC Series
Product Name 650-850W Power Supply, 48V DC Input
Type DC-DC Converter
Form Factor Rack Mount
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details