Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ATCR250-48D12-03J

Description
DC DC CONVERTER 12V 3.3V 250W
Datasheet
Description
DC DC CONVERTER 12V 3.3V 250W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ATCR250-48D12-03J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATCR250-48D12-03J
Power Supplies - Board Mount - DC DC Converters ATCR250-48D12-03J
DC DC CONVERTER 12V 3.3V 250W

DC DC CONVERTER 12V 3.3V 250W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 250W, 12V, 3.3V; Power Supply Approvals Artesyn Embedded Technologies - 88T2758 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 250W, 12V, 3.3V; Power Supply Approvals Artesyn Embedded Technologies
88T2758
Dc-Dc Converter, Iso Pol, 2 O/p, 250W, 12V, 3.3V; Power Supply Approvals Artesyn Embedded Technologies 88T2758
DC-DC CONVERTER, ISO POL, 2 O/P, 250W, 12V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:250W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 250W, 12V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:250W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATCR250-48D12-03J 88T2758
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 250W, 12V, 3.3V; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2220-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details