Artesyn Embedded Power Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies AXA04F18-L

Description
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies - 80X2960 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies
80X2960
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies 80X2960
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AXA04F18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA04F18-L
Power Supplies - Board Mount - DC DC Converters AXA04F18-L
DC DC CONVERTER 3.3V 20W

DC DC CONVERTER 3.3V 20W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 80X2960 AXA04F18-L
Product Name Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
DC Output Current 4.5 amps
DC Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details