Artesyn Embedded Power 450-550W Power Supply, 48V DC Input DS450/550DC Series

Description
The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 450 and 550 watts, the DS450/550 power supplies generate a main DC output of 12 Vdc and a 3.3 Vd for powering standby circuitry. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet
Description
The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 450 and 550 watts, the DS450/550 power supplies generate a main DC output of 12 Vdc and a 3.3 Vd for powering standby circuitry. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450-550W Power Supply, 48V DC Input - DS450/550DC Series - Artesyn Embedded Power
Tempe, AZ, USA
450-550W Power Supply, 48V DC Input
DS450/550DC Series
450-550W Power Supply, 48V DC Input DS450/550DC Series
The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 450 and 550 watts, the DS450/550 power supplies generate a main DC output of 12 Vdc and a 3.3 Vd for powering standby circuitry. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow system operation from a Telco style 48 Vdc input. Rated at 450 and 550 watts, the DS450/550 power supplies generate a main DC output of 12 Vdc and a 3.3 Vd for powering standby circuitry. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data.
DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS450/550DC Series
Product Name 450-550W Power Supply, 48V DC Input
Type DC-DC Converter
Form Factor Rack Mount
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6926-ea-pul-12000-40-4u-wc-32145 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EGBN - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 70 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details