Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - ATH22T033-9SJ ATH22T033-9SJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 63734-ATH22T033-9SJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 95% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-SMD Module Current - Output (Maximum): 22A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Power (W): 99W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 3.6V Parts Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 63734-ATH22T033-9SJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 95% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-SMD Module Current - Output (Maximum): 22A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Power (W): 99W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 3.6V Parts Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATH22T033-9SJ
63734-ATH22T033-9SJ
Power Supplies Board Mount DCDC Converters - ATH22T033-9SJ 63734-ATH22T033-9SJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 63734-ATH22T033-9SJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 95% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-SMD Module Current - Output (Maximum): 22A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Power (W): 99W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 3.6V Parts Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 63734-ATH22T033-9SJ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.8 ~ 2.5V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 22A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Power (W): 99W
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 3.6V
Parts Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - ATH22T033-9SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
ATH22T033-9SJ
Power Supplies - External/Internal (Off-Board) - DC DC Converters ATH22T033-9SJ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 63734-ATH22T033-9SJ ATH22T033-9SJ
Product Name Power Supplies Board Mount DCDC Converters - ATH22T033-9SJ Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details