Artesyn Embedded Power Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies ERM00C18

Description
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7190 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies
18AC7190
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies 18AC7190
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18AC7190
Product Name Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details