Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - DC DC Converters ATA01A18-L

Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet
Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - ATA01A18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
ATA01A18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters ATA01A18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies - 16AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies
16AC2743
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies 16AC2743
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATA01A18-L 16AC2743
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details