Artesyn Embedded Power Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies ATA03F36-L

Description
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies - 81AC2277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies
81AC2277
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies 81AC2277
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AC2277
Product Name Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6925-ea-pul-11500-60-4u-wc-32144 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details