Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AVE350B-48S28P-6 AVE350B-48S28P-6

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 737064-AVE350B-48S28 P-6 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 28V Efficiency: 93.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-DIP Module, 1/2 Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Power (W): 350W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 737064-AVE350B-48S28 P-6 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 28V Efficiency: 93.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-DIP Module, 1/2 Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Power (W): 350W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AVE350B-48S28P-6 - 737064-AVE350B-48S28P-6 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AVE350B-48S28P-6
737064-AVE350B-48S28P-6
Power Supplies Board Mount DCDC Converters - AVE350B-48S28P-6 737064-AVE350B-48S28P-6
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 737064-AVE350B-48S28 P-6 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Voltage - Output 1: 28V Efficiency: 93.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-DIP Module, 1/2 Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Power (W): 350W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 737064-AVE350B-48S28P-6
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Voltage - Output 1: 28V
Efficiency: 93.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-DIP Module, 1/2 Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 192
MSL Level: 1 (Unlimited)
Power (W): 350W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - AVE350B-48S28P-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AVE350B-48S28P-6
Power Supplies - Board Mount - DC DC Converters AVE350B-48S28P-6
DC DC CONVERTER 28V 350W

DC DC CONVERTER 28V 350W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 737064-AVE350B-48S28P-6 AVE350B-48S28P-6
Product Name Power Supplies Board Mount DCDC Converters - AVE350B-48S28P-6 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details