The DC-DC Converter, part number 49AC3197, is a compact power supply solution offering dual outputs with a maximum power of 2 watts. It operates within a wide input voltage range of 4.5 to 75 Vdc, making it versatile for various applications. The converter features an efficiency rating of up to 87% and provides I/O isolation of 1500 Vdc, ensuring safe operation in sensitive environments. This model supports an operating temperature range from -40 °C to +85 °C, suitable for demanding conditions. It includes overload and short circuit protection, enhancing reliability. The converter is compliant with UL/cUL/IEC/EN 60950-1 safety standards and carries a CE mark, indicating its adherence to European safety regulations. The product is backed by a three-year warranty, reflecting the manufacturer's confidence in its durability and performance.
DC DC CONVERTER +/-12V 2W
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Output Regulation:-RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | AYA00BB05-L | 49AC3197 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Applications | ITE (Commercial) | |
| Operating Temperature | -40 to ? C (-40 to ? F) |