Artesyn Embedded Power Dc/dc Converter, 15W, 3.3V, 4.5A; Output Power Max Artesyn Embedded Technologies AXA04F36-LHS

Description
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
Description
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Artesyn Embedded Technologies DC/DC Converter (part number 80X2963) provides a maximum output power of 15W with a fixed output voltage of 3.3V and a maximum output current of 4.5A. It operates within an input voltage range of 9 to 36 VDC, ensuring compatibility with various power supply configurations. The converter features high efficiency, reaching up to 87%, which is beneficial for minimizing heat generation and improving overall system performance. This model includes essential protections such as overload and short circuit protection, enhancing reliability in demanding applications. The operating temperature range is broad, from -40 °C to +85 °C, making it suitable for use in harsh environments. The device is housed in a compact package measuring 1.0,Äù x 1.0,Äù x 0.4,Äù, facilitating integration into space-constrained designs. Additionally, it complies with safety standards including cUL/UL and IEC/EN 60950-1, ensuring it meets industry requirements for safety and performance.

Datasheet Summary
Powered by GS/AI

The Artesyn Embedded Technologies DC/DC Converter (part number 80X2963) provides a maximum output power of 15W with a fixed output voltage of 3.3V and a maximum output current of 4.5A. It operates within an input voltage range of 9 to 36 VDC, ensuring compatibility with various power supply configurations. The converter features high efficiency, reaching up to 87%, which is beneficial for minimizing heat generation and improving overall system performance. This model includes essential protections such as overload and short circuit protection, enhancing reliability in demanding applications. The operating temperature range is broad, from -40 °C to +85 °C, making it suitable for use in harsh environments. The device is housed in a compact package measuring 1.0,Äù x 1.0,Äù x 0.4,Äù, facilitating integration into space-constrained designs. Additionally, it complies with safety standards including cUL/UL and IEC/EN 60950-1, ensuring it meets industry requirements for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 15W, 3.3V, 4.5A; Output Power Max Artesyn Embedded Technologies - 80X2963 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15W, 3.3V, 4.5A; Output Power Max Artesyn Embedded Technologies
80X2963
Dc/dc Converter, 15W, 3.3V, 4.5A; Output Power Max Artesyn Embedded Technologies 80X2963
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC/DC CONVERTER, 15W, 3.3V, 4.5A; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80X2963
Product Name Dc/dc Converter, 15W, 3.3V, 4.5A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233561 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details