Artesyn Embedded Power 20W Isolated DC-DC Converter, Low-input AXA 20W

Description
The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.
Datasheet
Description
The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Isolated DC-DC Converter, Low-input - AXA 20W - Artesyn Embedded Power
Tempe, AZ, USA
20W Isolated DC-DC Converter, Low-input
AXA 20W
20W Isolated DC-DC Converter, Low-input AXA 20W
The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.

The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and two dual output models offering +12/-12 V or +15/-15 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection
AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.

Supplier's Site Datasheet
20W Isolated DC-DC Converter, High-input - AXA 20W - Artesyn Embedded Power
Tempe, AZ, USA
20W Isolated DC-DC Converter, High-input
AXA 20W
20W Isolated DC-DC Converter, High-input AXA 20W
The AXA series of high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection. AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.

The AXA series of high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V. The converters are fully encapsulated in a compact 1 x 1 inch (25.4 x 25.4 mm) metal case incorporating an isolated baseplate and have a height of just 0.4 inch (10.2 mm). An optional clip-on heatsink is available for convection cooling. Standard features include 1,500 Vdc input/output isolation, remote On/Off and hiccup mode short-circuit protection.
AXA series converters have an operating temperature range of -40 to 85˚C and are suitable for diverse low power applications in areas such as industrial automation, instrumentation, test and measurement, and telecommunications. They are ideal for ruggedized applications involving harsh environments. The 3.3 Vdc output model has a power output rating of 15 watts, while all other models are rated at 20 watts.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number AXA 20W AXA 20W
Product Name 20W Isolated DC-DC Converter, Low-input 20W Isolated DC-DC Converter, High-input
Type DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.0 to 26.4 volts 3.0 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5691288-81 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 120 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1385-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers