Artesyn Embedded Power Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies ATA03F18-L

Description
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies - 81AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies
81AC2276
Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies 81AC2276
DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AC2276
Product Name Dc-Dc Converter, 1 O/p, 3.3V, 2.7A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details