Artesyn Embedded Power 24-50W Eighth-brick Isolated DC-DC Converter AVO50 Series

Description
The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO50 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. AVO50 series converters have an installed height of just 0.36 inch (9 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO50 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. AVO50 series converters have an installed height of just 0.36 inch (9 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-50W Eighth-brick Isolated DC-DC Converter - AVO50 Series - Artesyn Embedded Power
Tempe, AZ, USA
24-50W Eighth-brick Isolated DC-DC Converter
AVO50 Series
24-50W Eighth-brick Isolated DC-DC Converter AVO50 Series
The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. AVO50 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. AVO50 series converters have an installed height of just 0.36 inch (9 mm), making them ideal for systems with demanding inter-board spacing requirements.

The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies.
AVO50 series converters have a typical efficiency of 91% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. The conversion technology employs 310 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense. AVO50 series converters have an installed height of just 0.36 inch (9 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AVO50 Series
Product Name 24-50W Eighth-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;15V;1.0A;13.5-16.5 V RANGE;120 MVP-P;83.5% - 70076074 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details