Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ATA00C36-L

Description
DC DC CONVERTER 15V 3W
Description
DC DC CONVERTER 15V 3W
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 44Y1548, provides a single output of 15V at a maximum current of 200mA, delivering a total power of 3W. It operates within an input voltage range of 9 to 36 VDC, with an efficiency rating of up to 80%. The device features I/O isolation of 1500 VDC and is designed to function in a wide temperature range from -40 °C to +85 °C. It includes overload and short circuit protection, ensuring reliable operation. The converter is housed in an ultra-compact DIP package measuring 23.8 x 13.7 x 8.0 mm, making it suitable for space-constrained applications. It is compliant with safety standards including UL/cUL 60950-1 and IEC/EN 60950-1, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 44Y1548, provides a single output of 15V at a maximum current of 200mA, delivering a total power of 3W. It operates within an input voltage range of 9 to 36 VDC, with an efficiency rating of up to 80%. The device features I/O isolation of 1500 VDC and is designed to function in a wide temperature range from -40 °C to +85 °C. It includes overload and short circuit protection, ensuring reliable operation. The converter is housed in an ultra-compact DIP package measuring 23.8 x 13.7 x 8.0 mm, making it suitable for space-constrained applications. It is compliant with safety standards including UL/cUL 60950-1 and IEC/EN 60950-1, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ATA00C36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA00C36-L
Power Supplies - Board Mount - DC DC Converters ATA00C36-L
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 44Y1548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
44Y1548
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies 44Y1548
DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATA00C36-L 44Y1548
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details