Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM01H36

Description
DC DC CONVERTER 24V 20W
Description
DC DC CONVERTER 24V 20W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM01H36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM01H36
Power Supplies - Board Mount - DC DC Converters ERM01H36
DC DC CONVERTER 24V 20W

DC DC CONVERTER 24V 20W

Supplier's Site
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies
18AC7209
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies 18AC7209
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM01H36 18AC7209
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Railway
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details