DC-DC CONVERTER, 12V, 0.835A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
DC DC CONVERTER 12V 10W
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 18AC7184 | ERM00B18 |
| Product Name | Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.8350 amps | |
| DC Output Power | 10 watts |