Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - DC DC Converters ASA01B24-M

Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet
Description
Power Supplies - External/Internal (Off-Board) - DC DC Converters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - ASA01B24-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
ASA01B24-M
Power Supplies - External/Internal (Off-Board) - DC DC Converters ASA01B24-M
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies - 92Y5011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
92Y5011
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies 92Y5011
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ASA01B24-M 92Y5011
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2319-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers