The DC-DC Converter, part number 49AC3193, provides a 5V output with a maximum current of 0.4A and a total power output of 2W. It operates within a wide input voltage range of 4.5V to 10V DC, achieving an efficiency of up to 83%. The device features a compact DIP package measuring 14 x 14 x 8 mm, making it suitable for space-constrained applications. This converter includes essential protections such as overload protection at 170% of the maximum output current and continuous short circuit protection with automatic recovery. It also offers I/O isolation of 1500 Vdc, ensuring safety in various applications. The operating temperature range is from -40 °C to +85 °C, allowing for use in harsh environments. The product is compliant with safety standards including UL/cUL/IEC/EN 60950-1 and carries a three-year warranty. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of input voltage, efficiency, and environmental conditions.
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AC3193 |
| Product Name | Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |