Artesyn Embedded Power Dc-Dc Converter, 5V, 15A; Output Power Max Artesyn Embedded Technologies AVD75B-48S05-6L

Description
DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 15A; Output Power Max Artesyn Embedded Technologies - 41AC9360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Output Power Max Artesyn Embedded Technologies
41AC9360
Dc-Dc Converter, 5V, 15A; Output Power Max Artesyn Embedded Technologies 41AC9360
DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9360
Product Name Dc-Dc Converter, 5V, 15A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details