Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ATA00F36-L

Description
DC DC CONVERTER 3.3V 3W
Datasheet
Description
DC DC CONVERTER 3.3V 3W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ATA00F36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA00F36-L
Power Supplies - Board Mount - DC DC Converters ATA00F36-L
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies - 44Y1552 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies
44Y1552
Dc-Dc Converter, 3.3V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies 44Y1552
DC-DC CONVERTER, 3.3V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ATA00F36-L 44Y1552
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.6A, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details