Artesyn Embedded Power Dc-Dc Converter, 1 O/p, 12V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies ATA03B18-L

Description
DC-DC CONVERTER, 1 O/P, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 12V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies - 81AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies
81AC2270
Dc-Dc Converter, 1 O/p, 12V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies 81AC2270
DC-DC CONVERTER, 1 O/P, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Height:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AC2270
Product Name Dc-Dc Converter, 1 O/p, 12V, 0.833A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6886-ea-pu-10200-420-4u-wc-32105 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details