Artesyn Embedded Power Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies AXA00BB18-L

Description
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies - 80X2936 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies
80X2936
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies 80X2936
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA00BB18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA00BB18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA00BB18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 80X2936 AXA00BB18-L
Product Name Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
DC Output Current 0.8350 amps
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details