Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA04A36-L

Description
DC DC CONVERTER 5V 20W
Datasheet
Description
DC DC CONVERTER 5V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA04A36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA04A36-L
Power Supplies - Board Mount - DC DC Converters AXA04A36-L
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 80X2958 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies
80X2958
Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies 80X2958
DC/DC CONVERTER, 20W, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Artesyn Embedded Technologies - 40Y8514 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Artesyn Embedded Technologies
40Y8514
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Artesyn Embedded Technologies 40Y8514
Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AXA04A36-L 80X2958 40Y8514
Product Name Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, 5V, 4A; Power Supply Approvals Artesyn Embedded Technologies Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI126A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 6 amps
View Details
AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details