Artesyn Embedded Power Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies ASA01BB24-M

Description
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies - 92Y5008 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies
92Y5008
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies 92Y5008
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92Y5008
Product Name Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details