Artesyn Embedded Power Dc/dc Converter, 20W, 12V, 1.67A; Output Power Max Artesyn Embedded Technologies AXA01B18-L

Description
DC/DC CONVERTER, 20W, 12V, 1.67A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, 12V, 1.67A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, 12V, 1.67A; Output Power Max Artesyn Embedded Technologies - 80X2948 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 12V, 1.67A; Output Power Max Artesyn Embedded Technologies
80X2948
Dc/dc Converter, 20W, 12V, 1.67A; Output Power Max Artesyn Embedded Technologies 80X2948
DC/DC CONVERTER, 20W, 12V, 1.67A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 12V, 1.67A; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA01B18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA01B18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA01B18-L
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 80X2948 AXA01B18-L
Product Name Dc/dc Converter, 20W, 12V, 1.67A; Output Power Max Artesyn Embedded Technologies Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
DC Output Current 1.67 amps
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2420AP - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details