Artesyn Embedded Power Power Supplies - Board Mount CXA20-48S05

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137500-CXA20-48S05 Category: Power Supplies - Board Mount Family: DC DC Converters Series: CXA20 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 60°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 83% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137500-CXA20-48S05 Category: Power Supplies - Board Mount Family: DC DC Converters Series: CXA20 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 60°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 83% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
137500-CXA20-48S05
Power Supplies - Board Mount 137500-CXA20-48S05
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137500-CXA20-48S05 Category: Power Supplies - Board Mount Family: DC DC Converters Series: CXA20 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 60°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 83% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 137500-CXA20-48S05
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: CXA20
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 60°C
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: 8-DIP Module (7 Leads)
Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 20W
Efficiency: 83%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 137500-CXA20-48S05
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details