Artesyn Embedded Power Dc-Dc Converter, 5V, 10A; Output Power Max Artesyn Embedded Technologies AVD50B-48S05TL

Description
DC-DC CONVERTER, 5V, 10A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 10A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 10A; Output Power Max Artesyn Embedded Technologies - 41AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Output Power Max Artesyn Embedded Technologies
41AC9355
Dc-Dc Converter, 5V, 10A; Output Power Max Artesyn Embedded Technologies 41AC9355
DC-DC CONVERTER, 5V, 10A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Sixteenth Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9355
Product Name Dc-Dc Converter, 5V, 10A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 88352811 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 30.5 volts
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details