Artesyn Embedded Power Dc-Dc Converter, 12V, 7.1A; Output Power Max Artesyn Embedded Technologies AVD85B-48S12B-6L

Description
DC-DC CONVERTER, 12V, 7.1A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm; Depth:33mmRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 7.1A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm; Depth:33mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 7.1A; Output Power Max Artesyn Embedded Technologies - 41AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7.1A; Output Power Max Artesyn Embedded Technologies
41AC9373
Dc-Dc Converter, 12V, 7.1A; Output Power Max Artesyn Embedded Technologies 41AC9373
DC-DC CONVERTER, 12V, 7.1A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm; Depth:33mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7.1A; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:12mm; Depth:33mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9373
Product Name Dc-Dc Converter, 12V, 7.1A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details