Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM03H110

Description
DC DC CONVERTER 24V 75W
Datasheet
Description
DC DC CONVERTER 24V 75W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - ERM03H110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM03H110
Power Supplies - Board Mount - DC DC Converters ERM03H110
DC DC CONVERTER 24V 75W

DC DC CONVERTER 24V 75W

Supplier's Site
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies - 30AC9556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies
30AC9556
Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies 30AC9556
DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3.125A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ERM03H110 30AC9556
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 3.125A; No. Of Outputs Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Railway
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1127-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details