Artesyn Embedded Power Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies AXA00BB36-LHS

Description
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:-; Height:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:-; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies - 80X2939 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies
80X2939
Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies 80X2939
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:-; Height:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-12V, 0.835A; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Output Current - Output 2:835mA; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80X2939
Product Name Dc/dc Converter, 20W, +/-12V, 0.835A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2254-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details