Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 10W, Dip; Power Supply Approvals Artesyn Embedded Technologies AXA00AA36-L

Description
DC-DC CONVERTER, 2 O/P, 10W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 10W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 10W, Dip; Power Supply Approvals Artesyn Embedded Technologies - 71Y6777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W, Dip; Power Supply Approvals Artesyn Embedded Technologies
71Y6777
Dc-Dc Converter, 2 O/p, 10W, Dip; Power Supply Approvals Artesyn Embedded Technologies 71Y6777
DC-DC CONVERTER, 2 O/P, 10W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71Y6777
Product Name Dc-Dc Converter, 2 O/p, 10W, Dip; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details