Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA04F36-L

Description
DC DC CONVERTER 3.3V 20W
Datasheet
Description
DC DC CONVERTER 3.3V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA04F36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA04F36-L
Power Supplies - Board Mount - DC DC Converters AXA04F36-L
DC DC CONVERTER 3.3V 20W

DC DC CONVERTER 3.3V 20W

Supplier's Site
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies - 80X2962 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies
80X2962
Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies 80X2962
DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15W, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA04F36-L 80X2962
Product Name Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 15W, 3.3V, 4.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details