Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA02B18-L

Description
DC DC CONVERTER 12V 25W
Description
DC DC CONVERTER 12V 25W
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 99Y0527, provides a single output of 12V at a maximum current of 2.09A, delivering a total output power of 25W. It operates within an input voltage range of 9 to 36 Vdc or 18 to 75 Vdc, achieving high efficiency levels of up to 90%. The converter features a compact package size of 1.0,Äù x 1.0,Äù x 0.4,Äù and is designed to function in a wide operating temperature range from -40 °C to +85 °C. Key specifications include a voltage tolerance of ±2.0%, line regulation of ±0.2%, and load regulation of ±1.0%. It also incorporates protections against overload and short circuits, with a hiccup mode for fault conditions. The isolation voltage is rated at 1500 Vdc, ensuring safe operation in various applications. This product is compliant with safety standards including cUL/UL 60950-1 and IEC/EN 60950-1, making it suitable for a range of industrial and commercial uses.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 99Y0527, provides a single output of 12V at a maximum current of 2.09A, delivering a total output power of 25W. It operates within an input voltage range of 9 to 36 Vdc or 18 to 75 Vdc, achieving high efficiency levels of up to 90%. The converter features a compact package size of 1.0,Äù x 1.0,Äù x 0.4,Äù and is designed to function in a wide operating temperature range from -40 °C to +85 °C. Key specifications include a voltage tolerance of ±2.0%, line regulation of ±0.2%, and load regulation of ±1.0%. It also incorporates protections against overload and short circuits, with a hiccup mode for fault conditions. The isolation voltage is rated at 1500 Vdc, ensuring safe operation in various applications. This product is compliant with safety standards including cUL/UL 60950-1 and IEC/EN 60950-1, making it suitable for a range of industrial and commercial uses.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA02B18-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA02B18-L
Power Supplies - Board Mount - DC DC Converters AXA02B18-L
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies - 99Y0527 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies
99Y0527
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies 99Y0527
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA02B18-L 99Y0527
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1142-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details