Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AXA00BB36-L

Description
DC DC CONVERTER +/-12V 20W
Datasheet
Description
DC DC CONVERTER +/-12V 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AXA00BB36-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA00BB36-L
Power Supplies - Board Mount - DC DC Converters AXA00BB36-L
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site
Dc/dc Converter, 20W, +/-12V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies - 80X2938 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-12V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies
80X2938
Dc/dc Converter, 20W, +/-12V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies 80X2938
DC/DC CONVERTER, 20W, +/-12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AXA00BB36-L 80X2938
Product Name Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, +/-12V, 0.835A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, GUPS (Global UPS) -  - AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 115.0 to 230.0 volts
AC Output Current 21 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 suppliers