Artesyn Embedded Power Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies ERM00H110

Description
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies - 18AC7192 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies
18AC7192
Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies 18AC7192
DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.417A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18AC7192
Product Name Dc-Dc Converter, 24V, 0.417A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details