Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 3W, Smd; Power Supply Approvals Artesyn Embedded Technologies ATA00BB36S-L

Description
DC-DC CONVERTER, 2 O/P, 3W, SMD; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 3W, SMD; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 3W, Smd; Power Supply Approvals Artesyn Embedded Technologies - 44Y1537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Smd; Power Supply Approvals Artesyn Embedded Technologies
44Y1537
Dc-Dc Converter, 2 O/p, 3W, Smd; Power Supply Approvals Artesyn Embedded Technologies 44Y1537
DC-DC CONVERTER, 2 O/P, 3W, SMD; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, SMD; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44Y1537
Product Name Dc-Dc Converter, 2 O/p, 3W, Smd; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10750-60-3u-27498 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details