Artesyn Embedded Power Power Supply Approvals Artesyn Embedded Technologies DS495SPE-3.

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:495W; Output Current Max:41.25A; Product Range:DS495SPE Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:495W; Output Current Max:41.25A; Product Range:DS495SPE Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Artesyn Embedded Technologies - 23AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Artesyn Embedded Technologies
23AC4342
Power Supply Approvals Artesyn Embedded Technologies 23AC4342
Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:495W; Output Current Max:41.25A; Product Range:DS495SPE Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:495W; Output Current Max:41.25A; Product Range:DS495SPE Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 23AC4342
Product Name Power Supply Approvals Artesyn Embedded Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XPH18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details