Artesyn Embedded Power Dc-Dc Converter, 12V, 4.17A; Output Power Max Artesyn Embedded Technologies AVD50B-48S12TL

Description
DC-DC CONVERTER, 12V, 4.17A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 4.17A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 4.17A; Output Power Max Artesyn Embedded Technologies - 41AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.17A; Output Power Max Artesyn Embedded Technologies
41AC9358
Dc-Dc Converter, 12V, 4.17A; Output Power Max Artesyn Embedded Technologies 41AC9358
DC-DC CONVERTER, 12V, 4.17A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.17A; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:22.9mm; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AC9358
Product Name Dc-Dc Converter, 12V, 4.17A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D1K3LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details